Solid-state relay for TERMSERIES with a rated control voltage of 2.5 V DC to 6 V DC and a rated switching voltage of 24 to 240 V AC, capable of switching up to 1 A continuously. Features a plug-in connection, a zero-cross triac output, and a compact size of 15 mm depth, 28 mm height, and 5 mm width. Operates within an ambient temperature range of -20 °C to 60 °C with a storage range of -40 °C to 70 °C, and meets RoHS compliance.
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1132260000-ND |
| Product Name | Solid State Relays |
| Mounting | Socketable |
| Switch Configuration | FormA |
| Operating Temp | -4 to 140 F (-20 to 60 C) |