120 VAC, 25 Amp, DC Control solid-state relay featuring 4,000 volts of optical isolation, zero-voltage turn-on, zero-current turn-off, and a -40°C to 100°C operating temperature range. The relay is UL recognized and CSA certified, with a thermal resistance of 1.2 °C/W and a power dissipation of 1.3 watts per amp. It is designed for mounting on printed circuit boards and includes built-in snubber circuitry for transient protection.
120 VAC, 25 Amp, DC Control Solid State Relay (SSR)
120 VAC, 25 AMP, DC CONTROL SOLI
120 VAC, 25 Amp, DC Control Solid
SSR, PANEL MOUNT, 140VAC, 32VDC, 25A; Contact Configuration:-; Load Current:25A; Operating Voltage Max:140VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:12VAC; Depth:57.15mm RoHS Compliant: Yes
Opto 22 provides a full range of Power Series solid-state relays with a wide variety of voltage (110-575 Volts) and current options (3-45 Amps). All Power Series relays feature 4,000 volts of optical isolation and have a high PRV rating. The DC Series is also available with LEDs that indicate when a control signal is applied. These LED input status indicators make it much easier for users to maintain and troubleshoot their control systems. An optional safety cover reduces the chance of accidental contact with relay terminals, while providing access holes for test instrumentation.
Key Features:
DC Series
| Opto 22 | DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 120D25 | 5528-120D25-ND | 120D25 | 18M9771 | 70133853 |
| Product Name | DC Control Solid State Relay | Solid State Relays | OPTO Solid State | Ssr, Panel Mount, 140Vac, 32Vdc, 25A; Contact Configuration Opto 22 | Relay;SSR;Power;Cur-Rtg 25A;Vol-Rtg 120AC;Panel Mnt;UL, CSA, CE |
| Solid State Relay Type | Optically | ||||
| Application Type | General | Latching | |||
| Mounting | PCBoard | Chassis Mount | Panel; Panel Mount | PCBoard | |
| Turn-On Switching | Zero Switching | ||||
| Features | Built-in Heat Sink; Internal Snubber |