Solid State SPST-NO (1 Form A) Module
SSR RELAY SPST-NO 3A 3-30V
Solid State Relays - Industrial Mount DEK-OV- 24DC/24DC/3
RELAY, 3A, 2-30V, SCREW; Contact Configuration:-; Load Current:3A; Operating Voltage Max:30VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:3VDC; Control Voltage Min:-; Product Range:- RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 277-4885-ND | 2941374 | 2941374 | 89W0408 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Relay, 3A, 2-30V, Screw; Contact Configuration Phoenix Contact |
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail | |
| Switch Configuration | FormA | |||
| Operating Temp | -4 to 140 F (-20 to 60 C) | -4 to 140 F (-20 to 60 C) | ||
| Input Voltage (Control Signal) Type | DC | |||
| Input Voltage (Control Signal) Range | 24 volts |