Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 25A 48-660V
SSR Relay, Panel Mount, IP00, 660VAC/50A, AC In, Zero Cross, Thermal Pad, w/Standoffs
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 84134110K-ND | 84134110K | 83AC8554 | 84134110K |
| Product Name | Solid State Relays | Relays - Solid State Relays | Ssr Relay, Panel Mount, Ip00, 660Vac/50A, Ac In, Zero Cross, Thermal Pad, W/standoffs Sensata/crydom | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | ||
| Operating Temp | -40 to 176 F (-40 to 80 C) |