Opto 22 Solid State Relays 240DI25

Description
240 VAC, 25 AMP, DC CONTROL SOLI
Request a Quote Datasheet
Description
240 VAC, 25 AMP, DC CONTROL SOLI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 5528-240DI25-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
5528-240DI25-ND
Solid State Relays 5528-240DI25-ND
240 VAC, 25 AMP, DC CONTROL SOLI

240 VAC, 25 AMP, DC CONTROL SOLI

Buy Now Datasheet
Ssr, Panel Mount, 280Vac, 32Vdc, 25A; Contact Configuration Opto 22 - 52M1720 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Panel Mount, 280Vac, 32Vdc, 25A; Contact Configuration Opto 22
52M1720
Ssr, Panel Mount, 280Vac, 32Vdc, 25A; Contact Configuration Opto 22 52M1720
SSR, PANEL MOUNT, 280VAC, 32VDC, 25A; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:12VAC RoHS Compliant: Yes

SSR, PANEL MOUNT, 280VAC, 32VDC, 25A; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:12VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;SSR;Power;Cur-Rtg 25A;Vol-Rtg 240AC;Panel Mnt;CSA, CE;AC Series - 70133733 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Power;Cur-Rtg 25A;Vol-Rtg 240AC;Panel Mnt;CSA, CE;AC Series
70133733
Relay;SSR;Power;Cur-Rtg 25A;Vol-Rtg 240AC;Panel Mnt;CSA, CE;AC Series 70133733
Opto 22 provides a full range of Power Series solid-state relays with a wide variety of voltage (110-575 Volts) and current options (3-45 Amps). All Power Series relays feature 4,000 volts of optical isolation and have a high PRV rating. The DC Series is also available with LEDs that indicate when a control signal is applied. These LED input status indicators make it much easier for users to maintain and troubleshoot their control systems. An optional safety cover reduces the chance of accidental contact with relay terminals, while providing access holes for test instrumentation. Key Features: DC Series LED Input Status Indicators RoHS Compliant AC Series Feature Built-In Snubber Zero Voltage Turn On Transient-Proof Models Offer Self-Protection For Noisy Electrical Environments

Opto 22 provides a full range of Power Series solid-state relays with a wide variety of voltage (110-575 Volts) and current options (3-45 Amps). All Power Series relays feature 4,000 volts of optical isolation and have a high PRV rating. The DC Series is also available with LEDs that indicate when a control signal is applied. These LED input status indicators make it much easier for users to maintain and troubleshoot their control systems. An optional safety cover reduces the chance of accidental contact with relay terminals, while providing access holes for test instrumentation.
Key Features:
DC Series

  • LED Input Status Indicators
  • RoHS Compliant
    AC Series
  • Feature Built-In Snubber
  • Zero Voltage Turn On
  • Transient-Proof Models Offer Self-Protection For Noisy Electrical Environments
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 5528-240DI25-ND 52M1720 70133733
Product Name Solid State Relays Ssr, Panel Mount, 280Vac, 32Vdc, 25A; Contact Configuration Opto 22 Relay;SSR;Power;Cur-Rtg 25A;Vol-Rtg 240AC;Panel Mnt;CSA, CE;AC Series
Mounting Chassis Mount Panel; Panel Mount PCBoard
Switch Configuration FormA
Operating Temp -40 to 212 F (-40 to 100 C)
Input Voltage (Control Signal) Type DC AC
Input Voltage (Control Signal) Range 3 volts 240 volts
Unlock Full Specs
to access all available technical data

Similar Products