Solid State SPST-NO (1 Form A) Module
Solid State Relays - Industrial Mount PLC-OSC- 24DC/24DC/2
SSR RELAY SPST-NO 3A 3-33V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 277-2385-ND | 2966676 | 2966676 |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Mounting | DIN | DIN; DIN Rail | |
| Switch Configuration | FormA | ||
| Operating Temp | -4 to 140 F (-20 to 60 C) | -13 to 140 F (-25 to 60 C) | |
| Input Voltage (Control Signal) Type | DC |