Solid State SPST-NO (1 Form A) Hockey Puck
SOLID STATE RELAY, 25A, 90-280VAC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
SSR RELAY SPST-NO 25A 24-280V
Solid State Relays - Industrial Mount 90-280 VAC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 646-1002-ND | 02P0371 | 84134011 | 84134011 |
| Product Name | Solid State Relays | Solid State Relay, 25A, 90-280Vac, Panel; Contact Configuration Sensata/crydom | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | RoHS | |
| Operating Temp | -40 to 176 F (-40 to 80 C) |