The PSSRN S 24VDC 1M K 600VAC 30A T is a single-phase solid-state relay designed for switching AC loads up to 30 A with a voltage range of 42 to 600 V AC. It features a compact 22.5 mm width, integrates a heat sink, and mounts on DIN rail TS35. The control side operates on 4 to 32 V DC with a nominal current of 7.8 to 10.4 mA, and the output uses a zero-crossing thyristor switch with integrated varistor protection. The relay includes status indicator LEDs and an alarm output with a 50 mA maximum current. It has an ambient temperature range of -25 °C to 70 °C, an MTTF of 10 years, and complies with RoHS and cULus (E537615). Dimensions are 22.5 mm width, 110 mm height, and 167.5 mm depth, with a net weight of 370 g.
PSSRN S 24VDC 1M K 600VAC 30A T
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 281-2986920000-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -13 to 158 F (-25 to 70 C) |