Solid-state relay for switching DC voltages up to 48 V and continuous currents up to 10 A at 60 °C, with 24 V DC control input and PUSH IN terminal connections. The device is 6.4 mm wide, 89.4 mm high, and 81.4 mm deep, mounted on a TS 35 rail, and features integrated status and error LEDs. It includes reverse polarity and short-circuit protection, a suppressor diode, and meets UL94 V-0 for housing and pusher materials. Rated for operation from -40 °C to 70 °C, with 4 kV isolation between control and load sides, and complies with cULus E141197 and E324123. RoHS compliant with exemptions 7a and 7cI.
TOPH 24VDC 5-48VDC10A C1D2
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 281-2773450000-ND |
| Product Name | Solid State Relays |
| Mounting | DIN |
| Switch Configuration | FormA |
| Operating Temp | -40 to 158 F (-40 to 70 C) |