Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SOLID STATE RELAYS
WEIDMULLER
2986910000 -- SOLID STATE RELAYS
Weidmuller
Solid State Relays
2986910000
Description
PSSRN K 24VDC 3Z K 600VAC 20A
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
PSSRN K 24VDC 3Z K 600VAC 20A
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Solid State Relays
281-2986910000-ND
Solid State Relays
281-2986910000-ND
PSSRN K 24VDC 3Z K 600VAC 20A
PSSRN K 24VDC 3Z K 600VAC 20A
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Solid State Relays
Product Number
281-2986910000-ND
Product Name
Solid State Relays
Mounting
Chassis Mount
Switch Configuration
FormA
Operating Temp
-40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data
Similar Products
Aratas America LLC
G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type
G3VM-41DY1
Specs
Operating Temp
-40 to 185 F (-40 to 85 C)
View Details
8
suppliers
WAGO
Solid-state relay module
788-721
Specs
Mounting
DIN; DIN-35 rail
Input Voltage (Control Signal) Range
24 volts
Input Current (Control Signal) Range
0.0100 amps
View Details
2
suppliers
FCL Components America
Solid State Relays
SJ
Specs
Mounting
TH
View Details
RS Components, Ltd.
Solid State Interface Relays
3340317
Specs
Mounting
DIN; Din rail
Turn-On Switching
Dc
Approvals
RoHS
View Details