575 VAC, 45 Amp, DC control solid-state relay with transient protection, featuring 4,000 volts of optical isolation, zero-voltage turn-on, zero-current turn-off, and an operating temperature range of -40°C to 100°C. The relay is epoxy encapsulated, UL recognized, CSA certified, and CE and UKCA compliant. It has a maximum off-state leakage of 15 mA, a turn-on and turn-off time of 0.5 cycle maximum, and a thermal resistance from junction to case of 0.67 °C/W. The device is rated for a maximum I²t of 1750 A²s and supports AC line voltages from 100 to 600 V.
575 VAC, 45 Amp, DC Control Solid State Relay (SSR), Transient Proof
575 VAC, 45 AMP, DC CONTROL SOLI
Opto 22 provides a full range of Power Series solid-state relays with a wide variety of voltage (110-575 Volts) and current options (3-45 Amps). All Power Series relays feature 4,000 volts of optical isolation and have a high PRV rating. The DC Series is also available with LEDs that indicate when a control signal is applied. These LED input status indicators make it much easier for users to maintain and troubleshoot their control systems. An optional safety cover reduces the chance of accidental contact with relay terminals, while providing access holes for test instrumentation.
Key Features:
DC Series
SSR, PANEL MOUNT, 600VAC, 32VDC, 45A; Contact Configuration:-; Load Current:45A; Operating Voltage Max:600VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:100VAC; Depth:57.15mm RoHS Compliant: Yes
| Opto 22 | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 575D45-12 | 5528-575D45-12-ND | 70133873 | 18M9796 |
| Product Name | DC Control Solid State Relay | Solid State Relays | Relay;SSR;Power;Cur-Rtg 45A;Vol-Rtg 575AC;Panel Mnt;UL, CSA, CE | Ssr, Panel Mount, 600Vac, 32Vdc, 45A; Contact Configuration Opto 22 |
| Solid State Relay Type | Optically | |||
| Application Type | General | Latching | ||
| Mounting | PCBoard | Chassis Mount | PCBoard | Panel; Panel Mount |
| Turn-On Switching | Zero Switching | |||
| Features | Built-in Heat Sink; Internal Snubber |