Solid State SPST-NO (1 Form A) Module
Solid State Relays - Industrial Mount DEK-OV- 12DC/24DC/
SSR, TERMINAL BLOCK, 12VDC, 3-30VDC, 3A; Contact Configuration:-; Load Current:3A; Operating Voltage Max:30VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:3VDC; Control Voltage Min:-; RoHS Compliant: Yes
SSR RELAY SPST-NO 3A 3-30V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 277-5080-ND | 2941387 | 89W0409 | 2941387 |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Ssr, Terminal Block, 12Vdc, 3-30Vdc, 3A; Contact Configuration Phoenix Contact | Relays - Solid State Relays |
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | RoHS | |
| Operating Temp | -4 to 140 F (-20 to 60 C) | -4 to 140 F (-20 to 60 C) | ||
| Input Voltage (Control Signal) Type | DC |