The Weidmvºller Solid State Relay, part number 22AC8822, is designed for applications requiring a single-pole, normally open (SPST-NO) configuration. It operates with a control voltage of 230 V AC and can switch loads up to 48 V DC at a maximum continuous current of 100 mA. The relay features a compact design with a width of 6.4 mm, making it suitable for DIN rail mounting. This relay includes a protective circuit with a free-wheel diode and has a switching frequency of up to 3 Hz. It operates effectively within a temperature range of -20 °C to 60 °C and can withstand humidity levels of 5-95% without condensation. The relay is rated for a dielectric strength of 2.5 kV and complies with relevant standards, including DIN EN 50178. The connection method is via screw terminals, accommodating wire sizes from 0.14 mm² to 2.5 mm² (AWG 26 to AWG 14). The relay is also RoHS compliant, ensuring it meets environmental regulations. This product is suitable for engineers looking for a reliable solid-state relay for low-power switching applications.
Solid State SPST-NO (1 Form A) Module
SOLID STATE RELAY, SPST, 0.1A, 3-48VDC; Contact Configuration:SPST-N
SSR RELAY SPST-NO 0.1A 3-48V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1126990000-ND | 22AC8822 | 1126990000 |
| Product Name | Solid State Relays | Solid State Relay, Spst, 0.1A, 3-48Vdc; Contact Configuration Weidmuller | Relays - Solid State Relays |
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail |
| Switch Configuration | FormA | ||
| Operating Temp | -4 to 140 F (-20 to 60 C) | ||
| Input Voltage (Control Signal) Type | AC; DC |