PHOENIX CONTACT USA Solid State Relays 2966650

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 277-4916-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
277-4916-ND
Solid State Relays 277-4916-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
2966650
Solid State Relays - Industrial Mount 2966650
Solid State Relays - Industrial Mount PLC-OSC-120UC/24DC/2

Solid State Relays - Industrial Mount PLC-OSC-120UC/24DC/2

Buy Now Datasheet
Relays - Solid State Relays - 2966650 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
2966650
Relays - Solid State Relays 2966650
SSR RELAY SPST-NO 3A 3-33V

SSR RELAY SPST-NO 3A 3-33V

Supplier's Site
Relay;SSR;PLC;Cur-Rtg 3A;Ctrl-V 120/110AC/DC;Vol-Rtg 3-33DC;Screw - 70207720 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;PLC;Cur-Rtg 3A;Ctrl-V 120/110AC/DC;Vol-Rtg 3-33DC;Screw
70207720
Relay;SSR;PLC;Cur-Rtg 3A;Ctrl-V 120/110AC/DC;Vol-Rtg 3-33DC;Screw 70207720
PLC-RELAY Series: Terminal Block with Plug-in Relay or SSR The PLC-RELAY is the only pluggable quarter inch terminal block, which accepts either a solid-state relay or an electro-mechanical relay. Using only one part number, you are able to order both the base terminal block and the pluggable relay as a single unit. The PLC-RELAY is also available with switching capacities up to 10 A at 250 VAC. The PLC-RELAY now also available in both sensor and actuator versions. In these versions you can connect sensors and actuators to the base terminal blocks to eliminate costly wiring and additional output terminal blocks. The preceding variations are only a few of the possibilities that are available. There are now over 100 variations available in different configurations and ratings. Electromechanical & Solid-State Relay Universal — Input or Output Application Input Specialist — Designed Specifically for 3 Wire Input Applications Output Specialist — Designed Specifically for 2 Wire Output Applications High Current / Inrush Electromechanical Only 125 VDC Electro-Mechanical PLC Relays 3 5 VDC PLC Relay Base Terminal Block and Plug in Relays

PLC-RELAY Series: Terminal Block with Plug-in Relay or SSR
The PLC-RELAY is the only pluggable quarter inch terminal block, which accepts either a solid-state relay or an electro-mechanical relay. Using only one part number, you are able to order both the base terminal block and the pluggable relay as a single unit. The PLC-RELAY is also available with switching capacities up to 10 A at 250 VAC.
The PLC-RELAY now also available in both sensor and actuator versions. In these versions you can connect sensors and actuators to the base terminal blocks to eliminate costly wiring and additional output terminal blocks. The preceding variations are only a few of the possibilities that are available. There are now over 100 variations available in different configurations and ratings.
Electromechanical & Solid-State Relay

  • Universal — Input or Output Application
  • Input Specialist — Designed Specifically for 3 Wire Input Applications
  • Output Specialist — Designed Specifically for 2 Wire Output Applications
  • High Current / Inrush
    Electromechanical Only
  • 125 VDC Electro-Mechanical PLC Relays 3
  • 5 VDC PLC Relay Base Terminal Block and Plug in Relays
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 277-4916-ND 2966650 2966650 70207720
Product Name Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays Relay;SSR;PLC;Cur-Rtg 3A;Ctrl-V 120/110AC/DC;Vol-Rtg 3-33DC;Screw
Mounting DIN DIN; DIN Rail
Switch Configuration FormA
Operating Temp -4 to 140 F (-20 to 60 C) -13 to 140 F (-25 to 60 C) -4 to 140 F (-20 to 60 C)
Input Voltage (Control Signal) Type AC; DC AC
Input Voltage (Control Signal) Range 120 volts 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1393817-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Solid State Relay, 50A, 43.2-660V, Panel; Contact Configuration Finder - 76AC0303 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Panel; Panel
Approvals RoHS
View Details
Series-1 Relay - A1240 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
7 suppliers