PHOENIX CONTACT USA Solid State Interface Relays 2980144

Description
Phoenix Contact 2980144
Request a Quote Datasheet
Description
Phoenix Contact 2980144
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Interface Relays - 2127337 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solid State Interface Relays
2127337
Solid State Interface Relays 2127337
Phoenix Contact 2980144

Phoenix Contact 2980144

Supplier's Site
Solid State Relays - 277-2384-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
277-2384-ND
Solid State Relays 277-2384-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
2980144
Solid State Relays - Industrial Mount 2980144
Solid State Relays - Industrial Mount PLC-5DC/24DC/2/ACT 6.2MM 5VDC

Solid State Relays - Industrial Mount PLC-5DC/24DC/2/ACT 6.2MM 5VDC

Buy Now Datasheet
Relays - Solid State Relays - 2980144 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
2980144
Relays - Solid State Relays 2980144
SSR RELAY SPST-NO 3A 3-33V

SSR RELAY SPST-NO 3A 3-33V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 2127337 277-2384-ND 2980144 2980144
Product Name Solid State Interface Relays Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays
Mounting DIN; DIN Rail DIN DIN; DIN Rail
Approvals RoHS RoHS
Output Voltage Type DC DC
Load Voltage Range 4 to 6 volts
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1617030-3 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Solid State Relay, 30A, 48-480Vac; Contact Configuration Finder - 76AC0295 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Turn-On Switching Random
View Details
Solid State Relays - 646-1233-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
4 suppliers