Solid State SPST-NO (1 Form A) Module
SSR RELAY SPST-NO 100MA 8-48V
Solid State Relays - Industrial Mount ST-OE2-220DC/ 48DC/100
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 2911728-ND | 2911728 | 2911728 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | Socketable | Socket or Plug-in Style; Socketable | |
| Switch Configuration | FormA | ||
| Approvals | RoHS | RoHS | |
| Operating Temp | -4 to 140 F (-20 to 60 C) |