TE Connectivity Solid State Relays 2-2345984-3

Description
Body Features Enclosure Type : Dust Protected Product Weight : 471 G  [16.6 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 73.5 MM  [2.89 INCH ] Product Length : 104 MM  [4.09 INCH ] Product Width : 37 MM  [1.45 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 32 Load Voltage Rating (VRMS) : 50 - 480 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Slots Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : 3-Phase Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 471 G  [16.6 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 73.5 MM  [2.89 INCH ] Product Length : 104 MM  [4.09 INCH ] Product Width : 37 MM  [1.45 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 32 Load Voltage Rating (VRMS) : 50 - 480 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Slots Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : 3-Phase Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SSR3 series is a three-phase solid-state relay designed for motor reversing applications, featuring TRIAC output with zero-voltage turn-on and a DC input range of 4-32 V. It is rated for 10 A RMS load current at 50-480 V AC, with 4000 V optical isolation and an operating temperature range of -30°C to +80°C. The relay has a plastic case rated UL 94V-0, panel-mountable with screw terminals, and includes an LED indicator and built-in MOV transient protection. Approximate weight is 471 g. The device meets UL File E29244 and CE & UK CA N84_00005 approvals.

Datasheet Summary
Powered by GS/AI

The SSR3 series is a three-phase solid-state relay designed for motor reversing applications, featuring TRIAC output with zero-voltage turn-on and a DC input range of 4-32 V. It is rated for 10 A RMS load current at 50-480 V AC, with 4000 V optical isolation and an operating temperature range of -30°C to +80°C. The relay has a plastic case rated UL 94V-0, panel-mountable with screw terminals, and includes an LED indicator and built-in MOV transient protection. Approximate weight is 471 g. The device meets UL File E29244 and CE & UK CA N84_00005 approvals.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 2-2345984-3 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
2-2345984-3
Solid State Relays 2-2345984-3
Body Features Enclosure Type : Dust Protected Product Weight : 471 G  [16.6 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 73.5 MM  [2.89 INCH ] Product Length : 104 MM  [4.09 INCH ] Product Width : 37 MM  [1.45 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 32 Load Voltage Rating (VRMS) : 50 - 480 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Slots Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : 3-Phase Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 471 G  [16.6 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 73.5 MM  [2.89 INCH ]
  • Product Length : 104 MM  [4.09 INCH ]
  • Product Width : 37 MM  [1.45 INCH ]

Electrical Characteristics


  • Input Voltage Range (VDC) : 4 - 32
  • Load Voltage Rating (VRMS) : 50 - 480

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Mounting Slots

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : AC
  • Output Switching : Zero

Product Type Features


  • Solid State Relay Type : 3-Phase Relay

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Solid State Relays - 41-2-2345984-3-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
41-2-2345984-3-ND
Solid State Relays 41-2-2345984-3-ND
SSR RELAY SPST-NO 10A 50-480V

SSR RELAY SPST-NO 10A 50-480V

Buy Now Datasheet
Solid State Relay, 10A, 50-480Vac, Panel Rohs Compliant Potter&brumfield Te Connectivity - 46AK7981 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 10A, 50-480Vac, Panel Rohs Compliant Potter&brumfield Te Connectivity
46AK7981
Solid State Relay, 10A, 50-480Vac, Panel Rohs Compliant Potter&brumfield Te Connectivity 46AK7981
SOLID STATE RELAY, 10A, 50-480VAC, PANEL ROHS COMPLIANT: YES

SOLID STATE RELAY, 10A, 50-480VAC, PANEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electromechanical Relays Solid State Relays Solid State Relays
Product Number 2-2345984-3 41-2-2345984-3-ND 46AK7981
Product Name Solid State Relays Solid State Relays Solid State Relay, 10A, 50-480Vac, Panel Rohs Compliant Potter&brumfield Te Connectivity
Approvals EU ELV Compliant with Exemptions; RoHS RoHS
Operating Temp -22 to 176 F (-30 to 80 C) -22 to 212 F (-30 to 100 C)
Mounting Chassis Mount
Switch Configuration FormA
Unlock Full Specs
to access all available technical data