TE Connectivity Solid State Relays 3-1618400-8

Description
Body Features Device Package Style : DIP Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 1 Form A (NO) Electrical Characteristics Input Voltage Range (VDC) : 3.8 - 32 Isolation Voltage (VRMS) : 1000 Load Current Rating (MAMP) : 2 Load Voltage Rating (VDC) : 60 Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Shock Resistance : 50G's, 11ms Packaging Features Packaging Method : Tray/Box Termination Features Relay Connection Type : PCB Termination Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Device Package Style : DIP Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 1 Form A (NO) Electrical Characteristics Input Voltage Range (VDC) : 3.8 - 32 Isolation Voltage (VRMS) : 1000 Load Current Rating (MAMP) : 2 Load Voltage Rating (VDC) : 60 Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Shock Resistance : 50G's, 11ms Packaging Features Packaging Method : Tray/Box Termination Features Relay Connection Type : PCB Termination Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 3-1618400-8 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
3-1618400-8
Solid State Relays 3-1618400-8
Body Features Device Package Style : DIP Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 1 Form A (NO) Electrical Characteristics Input Voltage Range (VDC) : 3.8 - 32 Isolation Voltage (VRMS) : 1000 Load Current Rating (MAMP) : 2 Load Voltage Rating (VDC) : 60 Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Shock Resistance : 50G's, 11ms Packaging Features Packaging Method : Tray/Box Termination Features Relay Connection Type : PCB Termination Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Device Package Style : DIP
  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 1 Form A (NO)

Electrical Characteristics


  • Input Voltage Range (VDC) : 3.8 - 32
  • Isolation Voltage (VRMS) : 1000
  • Load Current Rating (MAMP) : 2
  • Load Voltage Rating (VDC) : 60

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : DC
  • Shock Resistance : 50G's, 11ms

Packaging Features


  • Packaging Method : Tray/Box

Termination Features


  • Relay Connection Type : PCB Termination

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Relays - 3-1618400-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SOLID STATE RELAY

SOLID STATE RELAY

Buy Now
Solid State Relays - 3-1618400-8-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
3-1618400-8-ND
Solid State Relays 3-1618400-8-ND
"Solid State SPST-NO (1 Form A) 14-DIP (0.300"", 7.62mm), 4 Leads"

"Solid State SPST-NO (1 Form A) 14-DIP (0.300"", 7.62mm), 4 Leads"

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
3-1618400-8
Relays - Solid State Relays 3-1618400-8
SSR RELAY SPST-NO 2A 0-60V

SSR RELAY SPST-NO 2A 0-60V

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 3-1618400-8 3-1618400-8 3-1618400-8-ND 3-1618400-8
Product Name Solid State Relays Relays Solid State Relays Relays - Solid State Relays
Approvals Not EU ELV Compliant; RoHS
Operating Temp -67 to 221 F (-55 to 105 C) -67 to 221 F (-55 to 105 C)
Mounting PCBoard Through Hole
Switch Configuration FormA
Unlock Full Specs
to access all available technical data