Sensata Technologies Solid State Relays 84134141

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2405-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2405-ND
Solid State Relays CC2405-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
84134141
Solid State Relays - Industrial Mount 84134141
Solid State Relays - Industrial Mount 100A/480Vac AC In ZC

Solid State Relays - Industrial Mount 100A/480Vac AC In ZC

Buy Now Datasheet
Relays - Solid State Relays - 84134141 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
84134141
Relays - Solid State Relays 84134141
SSR RELAY SPST-NO 100A 48-660V

SSR RELAY SPST-NO 100A 48-660V

Supplier's Site
Solid State Relay, 100A, 90-280V, Panel; Contact Configuration Sensata/crydom - 42X4127 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 100A, 90-280V, Panel; Contact Configuration Sensata/crydom
42X4127
Solid State Relay, 100A, 90-280V, Panel; Contact Configuration Sensata/crydom 42X4127
SOLID STATE RELAY, 100A, 90-280V, PANEL; Contact Configuration:-; Load Current:100A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 100A, 90-280V, PANEL; Contact Configuration:-; Load Current:100A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2405-ND 84134141 84134141 42X4127
Product Name Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays Solid State Relay, 100A, 90-280V, Panel; Contact Configuration Sensata/crydom
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC
Unlock Full Specs
to access all available technical data

Similar Products