Opto 22 AC Control Solid State Relay 240A25

Description
240 VAC, 25 Amp, AC Control Solid State Relay (SSR)
Request a Quote
Description
240 VAC, 25 Amp, AC Control Solid State Relay (SSR)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

240 VAC, 25 Amp, AC control solid-state relay with zero-voltage turn-on and zero-current turn-off, featuring 4,000 volts of optical isolation, operating temperature range of -40°C to 100°C, and UL recognition. Packaged for printed circuit board mounting with a nominal peak surge current of 250 amps and off-state leakage of 14 mA. Includes built-in snubber for noise protection. CSA certified, CE component rated, and UKCA certified.

Datasheet Summary
Powered by GS/AI

240 VAC, 25 Amp, AC control solid-state relay with zero-voltage turn-on and zero-current turn-off, featuring 4,000 volts of optical isolation, operating temperature range of -40°C to 100°C, and UL recognition. Packaged for printed circuit board mounting with a nominal peak surge current of 250 amps and off-state leakage of 14 mA. Includes built-in snubber for noise protection. CSA certified, CE component rated, and UKCA certified.

Suppliers

Company
Product
Description
Supplier Links
AC Control Solid State Relay - 240A25 - Opto 22
Temecula, CA, USA
AC Control Solid State Relay
240A25
AC Control Solid State Relay 240A25
240 VAC, 25 Amp, AC Control Solid State Relay (SSR)

240 VAC, 25 Amp, AC Control Solid State Relay (SSR)

Supplier's Site Datasheet
Solid State Relays - 5528-240A25-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
5528-240A25-ND
Solid State Relays 5528-240A25-ND
240 VAC, 25 AMP, AC CONTROL SOLI

240 VAC, 25 AMP, AC CONTROL SOLI

Buy Now Datasheet
Relay;SSR;Power;Cur-Rtg 25A;Vol-Rtg 240AC;Panel Mnt;Quick Connect;UL, CSA, CE - 70133857 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Power;Cur-Rtg 25A;Vol-Rtg 240AC;Panel Mnt;Quick Connect;UL, CSA, CE
70133857
Relay;SSR;Power;Cur-Rtg 25A;Vol-Rtg 240AC;Panel Mnt;Quick Connect;UL, CSA, CE 70133857
A plastic safety cover is optionally available for SSRs. The safety cover reduces the chance of accidental contact with relay terminals, while providing access holes for test instrumentation. Zero Voltage Turn-On Hermetically sealed Turn-on time of 1⁄2 cycle maximum Turn-Off Time of 1⁄2 Cycle Maximum Operating Frequency 25 Hz to 65 Hz Coupling Capacitance Input to Output 8 pF Maximum

A plastic safety cover is optionally available for SSRs. The safety cover reduces the chance of accidental contact with relay terminals, while providing access holes for test instrumentation.

  • Zero Voltage Turn-On
  • Hermetically sealed
  • Turn-on time of 1⁄2 cycle maximum
  • Turn-Off Time of 1⁄2 Cycle Maximum
  • Operating Frequency 25 Hz to 65 Hz
  • Coupling Capacitance Input to Output 8 pF Maximum
Supplier's Site
OPTO Solid State - 240A25 - Galco Industrial Electronics
Madison Heights, MI, United States
OPTO Solid State
240A25
OPTO Solid State 240A25
240 VAC, 25 Amp, AC Control Solid

240 VAC, 25 Amp, AC Control Solid

Supplier's Site
Ssr, Panel Mount, 280Vac, 280Vac, 25A; Contact Configuration Opto 22 - 96F1086 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Panel Mount, 280Vac, 280Vac, 25A; Contact Configuration Opto 22
96F1086
Ssr, Panel Mount, 280Vac, 280Vac, 25A; Contact Configuration Opto 22 96F1086
SSR, PANEL MOUNT, 280VAC, 280VAC, 25A; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SSR, PANEL MOUNT, 280VAC, 280VAC, 25A; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Opto 22 DigiKey Allied Electronics, Inc. Galco Industrial Electronics Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 240A25 5528-240A25-ND 70133857 240A25 96F1086
Product Name AC Control Solid State Relay Solid State Relays Relay;SSR;Power;Cur-Rtg 25A;Vol-Rtg 240AC;Panel Mnt;Quick Connect;UL, CSA, CE OPTO Solid State Ssr, Panel Mount, 280Vac, 280Vac, 25A; Contact Configuration Opto 22
Solid State Relay Type Optically
Application Type General Latching
Mounting PCBoard Chassis Mount PCBoard Panel; Panel Mount
Turn-On Switching Zero Switching
Features Built-in Heat Sink; Internal Snubber
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Bracket (Flange) Mount; Chassis Mount
View Details
Solid State Relays - Industrial Mount - SAM943460 - VAST STOCK CO., LIMITED
Specs
Operating Temp -67 to 212 F (-55 to 100 C)
View Details
Solid-state relay module - 788-720 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
2 suppliers
Solid State Relays - PVDZ172NS-T-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers