Sensata Technologies Solid State Relays 84060001

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 646-1200-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
646-1200-ND
Solid State Relays 646-1200-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Solid State Relay, 4-32V, 0.03A, Panel; Contact Configuration Sensata/crydom - 42X4086 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 4-32V, 0.03A, Panel; Contact Configuration Sensata/crydom
42X4086
Solid State Relay, 4-32V, 0.03A, Panel; Contact Configuration Sensata/crydom 42X4086
SOLID STATE RELAY, 4-32V, 0.03A, PANEL; Contact Configuration:SPST-N O; Load Current:30mA; Operating Voltage Max:24VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:5VDC RoHS Compliant: Yes

SOLID STATE RELAY, 4-32V, 0.03A, PANEL; Contact Configuration:SPST-NO; Load Current:30mA; Operating Voltage Max:24VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:5VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
84060001
Relays - Solid State Relays 84060001
SSR RELAY SPST-NO 24-660V

SSR RELAY SPST-NO 24-660V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 646-1200-ND 42X4086 84060001
Product Name Solid State Relays Solid State Relay, 4-32V, 0.03A, Panel; Contact Configuration Sensata/crydom Relays - Solid State Relays
Mounting DIN Panel; Panel Mount DIN; DIN Rail
Switch Configuration FormA
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products