240 VAC, 3 Amp, DC control solid-state relay with 4,000 V RMS optical isolation, zero-voltage turn-on, and zero-current turn-off. Operates from -40°C to 100°C with a maximum off-state leakage of 5 mA and a turn-on time of 0.5 cycle maximum. Features epoxy encapsulation, hermetic sealing, and is UL recognized and CSA certified. Thermal resistance from junction to base is 11 °C/W. Controlled by 3 VDC input with 1 VDC drop-out. Includes 3-32VDC control terminals and screw terminals for field connections.
240 VAC, 3 Amp, DC Control Solid State Relay (SSR)
240 VAC, 3 AMP, DC CONTROL SOLID
SSR, 3A, 240VAC; Contact Configuration:-; Load Current:3A; Operating Voltage Max:280VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Control Voltage Min:3VDC; Control RoHS Compliant: Yes
Opto 22 provides a full range of Power Series solid-state relays with a wide variety of voltage (110-575 Volts) and current options (3-45 Amps). All Power Series relays feature 4,000 volts of optical isolation and have a high PRV rating. The DC Series is also available with LEDs that indicate when a control signal is applied. These LED input status indicators make it much easier for users to maintain and troubleshoot their control systems. An optional safety cover reduces the chance of accidental contact with relay terminals, while providing access holes for test instrumentation.
Key Features:
DC Series
| Opto 22 | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 240D3 | 5528-240D3-ND | 69C9758 | 70133863 |
| Product Name | DC Control Solid State Relay | Solid State Relays | Ssr, 3A, 240Vac; Contact Configuration Opto 22 | Relay;SSR;Power;Cur-Rtg 3A;Vol-Rtg 240AC;Panel Mnt;UL, CSA, CE;AC Series |
| Solid State Relay Type | Optically | |||
| Application Type | General | Latching | ||
| Mounting | PCBoard | Chassis Mount | Panel; Panel | PCBoard |
| Turn-On Switching | Zero Switching | |||
| Features | Built-in Heat Sink; Internal Snubber |