Crydom Corporation Solid State Relays 20LPCV2415

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2374-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2374-ND
Solid State Relays CC2374-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
20LPCV2415
Solid State Relays - Industrial Mount 20LPCV2415
Solid State Relays - Industrial Mount Lin.Prop.Contr. 300 Vac/15A 4-20mA

Solid State Relays - Industrial Mount Lin.Prop.Contr. 300 Vac/15A 4-20mA

Buy Now Datasheet
Solid State Relay, 20-300V, 110A, Panel; Contact Configuration Sensata/crydom - 38M2116 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 20-300V, 110A, Panel; Contact Configuration Sensata/crydom
38M2116
Solid State Relay, 20-300V, 110A, Panel; Contact Configuration Sensata/crydom 38M2116
SOLID STATE RELAY, 20-300V, 110A, PANEL; Contact Configuration:-; Load Current:15A; Operating Voltage Max:300VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect / Screw; Switching Mode:Proportional Output RoHS Compliant: Yes

SOLID STATE RELAY, 20-300V, 110A, PANEL; Contact Configuration:-; Load Current:15A; Operating Voltage Max:300VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect / Screw; Switching Mode:Proportional Output RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - 20LPCV2415 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
20LPCV2415
Relays - Solid State Relays 20LPCV2415
SSR RELAY SPST-NO 15A 20-300V

SSR RELAY SPST-NO 15A 20-300V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2374-ND 20LPCV2415 38M2116 20LPCV2415
Product Name Solid State Relays Solid State Relays - Industrial Mount Solid State Relay, 20-300V, 110A, Panel; Contact Configuration Sensata/crydom Relays - Solid State Relays
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Range 4 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.30 - MasterINTERFACE – MasterPLUS SSR Relay Interface Module - 393032309024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Specs
Application Type General
Switch Configuration FormC
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Solid-state relay module - 788-700 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers