The MIRO TR 24VDC SK opto-coupler module is a solid-state relay designed for switching DC loads up to 48 V at 0.5 A, with a 10 to 53 V DC input range and 6 mA input current. It features screw terminals, a yellow LED status indicator, and a black plastic housing measuring 78 mm in height, 6.2 mm in width, and 70 mm in depth. The device mounts on a DIN rail, operates between -20 °C and 60 °C, and has a rated insulation voltage of 3750 V. Switching delays are up to 35 µs on and 400 µs off, with a maximum voltage drop of 1.2 V. It supports switching frequencies up to 1000 Hz for ohmic loads and 100 Hz for inductive loads.
MIRO TR 24VDC SK OPTO-COUPLER MO
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 5088-52500-ND |
| Product Name | Solid State Relays |
| Mounting | DIN |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -4 to 140 F (-20 to 60 C) |