Phoenix Contact 1194158
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | 277-1194158-ND | 2407233 |
| Product Name | Solid State Relays | Electromechanical Interface Relays |
| Mounting | DIN | |
| Switch Configuration | FormA | |
| Operating Temp | -4 to 140 F (-20 to 60 C) | |
| Input Voltage (Control Signal) Type | DC | |
| Input Voltage (Control Signal) Range | 24 volts |