The PSSRN K 24VDC 1D K 1000VDC 15A is a solid-state relay designed for switching DC loads up to 1000 V DC at 15 A, featuring a compact 17.8 mm width with an integrated heat sink and DIN rail TS35 mounting. It operates with a control voltage of 4.5 to 32 V DC and supports DC1 and DC3 load categories. The device includes an integrated freewheeling diode, a green LED status indicator, and features a dielectric strength of 4 kVeff between control and load sides. It meets RoHS compliance with exemption 7cI and holds cULus certification E537615. Operating temperature range is -40 °C to 80 °C, with a storage range up to 100 °C. Connection terminals use screw connections for both control and load sides, with maximum current ratings defined for terminal cross-sections.
PSSRN K 24VDC 1D K 1000VDC 15A
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 281-2986930000-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -40 to 176 F (-40 to 80 C) |