Opto 22 AC Control Solid State Relay 120A25

Description
120 VAC, 25 Amp, AC Control Solid State Relay (SSR)
Request a Quote
Description
120 VAC, 25 Amp, AC Control Solid State Relay (SSR)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

120 VAC, 25 Amp, AC Control solid-state relay with zero-voltage turn-on, zero-current turn-off, 4,000 V optical isolation, and built-in snubber for noise protection. Operates at 25-65 Hz, with a maximum ambient temperature of 100°C and a thermal resistance from junction to case of 1.2 °C/W. UL recognized and CSA certified. Mounted on printed circuit board with screw terminals requiring 18 in-lb (2.03 N-m) torque for field connections.

Datasheet Summary
Powered by GS/AI

120 VAC, 25 Amp, AC Control solid-state relay with zero-voltage turn-on, zero-current turn-off, 4,000 V optical isolation, and built-in snubber for noise protection. Operates at 25-65 Hz, with a maximum ambient temperature of 100°C and a thermal resistance from junction to case of 1.2 °C/W. UL recognized and CSA certified. Mounted on printed circuit board with screw terminals requiring 18 in-lb (2.03 N-m) torque for field connections.

Suppliers

Company
Product
Description
Supplier Links
AC Control Solid State Relay - 120A25 - Opto 22
Temecula, CA, USA
AC Control Solid State Relay
120A25
AC Control Solid State Relay 120A25
120 VAC, 25 Amp, AC Control Solid State Relay (SSR)

120 VAC, 25 Amp, AC Control Solid State Relay (SSR)

Supplier's Site Datasheet
Solid State Relays - 5528-120A25-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
5528-120A25-ND
Solid State Relays 5528-120A25-ND
120 VAC, 25 AMP, AC CONTROL SOLI

120 VAC, 25 AMP, AC CONTROL SOLI

Buy Now Datasheet
OPTO Solid State - 120A25 - Galco Industrial Electronics
Madison Heights, MI, United States
OPTO Solid State
120A25
OPTO Solid State 120A25
120 VAC, 25 Amp, AC Control Solid

120 VAC, 25 Amp, AC Control Solid

Supplier's Site
Ssr, Panel Mount, 140Vac, 280Vac, 25A; Contact Configuration Opto 22 - 18M9770 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Panel Mount, 140Vac, 280Vac, 25A; Contact Configuration Opto 22
18M9770
Ssr, Panel Mount, 140Vac, 280Vac, 25A; Contact Configuration Opto 22 18M9770
SSR, PANEL MOUNT, 140VAC, 280VAC, 25A; Contact Configuration:-; Load Current:25A; Operating Voltage Max:140VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:12VAC RoHS Compliant: Yes

SSR, PANEL MOUNT, 140VAC, 280VAC, 25A; Contact Configuration:-; Load Current:25A; Operating Voltage Max:140VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:12VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;SSR;Power;Cur-Rtg 25A;Vol-Rtg 120AC;Panel Mnt;Quick Connect;UL, CSA, CE - 70133851 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Power;Cur-Rtg 25A;Vol-Rtg 120AC;Panel Mnt;Quick Connect;UL, CSA, CE
70133851
Relay;SSR;Power;Cur-Rtg 25A;Vol-Rtg 120AC;Panel Mnt;Quick Connect;UL, CSA, CE 70133851
A plastic safety cover is optionally available for SSRs. The safety cover reduces the chance of accidental contact with relay terminals, while providing access holes for test instrumentation. Zero Voltage Turn-On Hermetically sealed Turn-on time of 1⁄2 cycle maximum Turn-Off Time of 1⁄2 Cycle Maximum Operating Frequency 25 Hz to 65 Hz Coupling Capacitance Input to Output 8 pF Maximum

A plastic safety cover is optionally available for SSRs. The safety cover reduces the chance of accidental contact with relay terminals, while providing access holes for test instrumentation.

  • Zero Voltage Turn-On
  • Hermetically sealed
  • Turn-on time of 1⁄2 cycle maximum
  • Turn-Off Time of 1⁄2 Cycle Maximum
  • Operating Frequency 25 Hz to 65 Hz
  • Coupling Capacitance Input to Output 8 pF Maximum
Supplier's Site

Technical Specifications

  Opto 22 DigiKey Galco Industrial Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 120A25 5528-120A25-ND 120A25 18M9770 70133851
Product Name AC Control Solid State Relay Solid State Relays OPTO Solid State Ssr, Panel Mount, 140Vac, 280Vac, 25A; Contact Configuration Opto 22 Relay;SSR;Power;Cur-Rtg 25A;Vol-Rtg 120AC;Panel Mnt;Quick Connect;UL, CSA, CE
Solid State Relay Type Optically
Application Type General Latching
Mounting PCBoard Chassis Mount Panel; Panel Mount PCBoard
Turn-On Switching Zero Switching
Features Built-in Heat Sink; Internal Snubber
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - G3VM-401BY - 1040591-G3VM-401BY - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.15 volts
View Details
4 suppliers
Solid-state relay module - 857-728 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 230 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 2125496 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details