SSR, PNL MT, IP00, 660VAC/10 0A,DC IN, 0 CROSS
Solid State SPST-NO (1 Form A) Hockey Puck
SOLID STATE RELAY, 100A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:100A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
SSR RELAY SPST-NO 100A 48-660V
Solid State Relays - Industrial Mount 100A 480VAC 3-32VDC
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 84134140 | 646-1203-ND | 02P0396 | 84134140 | 84134140 |
| Product Name | SSR, PNL MT, IP00, 660VAC/10 0A,DC IN, 0 CROSS | Solid State Relays | Solid State Relay, 100A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 176 F (-40 to 80 C) | ||||
| Input Voltage (Control Signal) Type | DC |