Schneider Electric Solid State Relays 70S2-02-A-05-S

Description
SOLID STATE RELAY
Request a Quote Datasheet
Description
SOLID STATE RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 4008-70S2-02-A-05-S-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
4008-70S2-02-A-05-S-ND
Solid State Relays 4008-70S2-02-A-05-S-ND
SOLID STATE RELAY

SOLID STATE RELAY

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
70S2-02-A-05-S
Solid State Relays - Industrial Mount 70S2-02-A-05-S
Solid State Relays - Industrial Mount SSR / MOSFET SPST-NO, 5 A, Screw

Solid State Relays - Industrial Mount SSR / MOSFET SPST-NO, 5 A, Screw

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
70S2-02-A-05-S
Solid State Relays - Industrial Mount 70S2-02-A-05-S
Solid State Relays - Industrial Mount SSR / MOSFET SPST-NO, 5 A, Screw

Solid State Relays - Industrial Mount SSR / MOSFET SPST-NO, 5 A, Screw

Buy Now Datasheet
Ssr, Panel Mount, 60Vdc, 30Vdc, 5A; Contact Configuration Schneider Electric/legacy Relay - 10M6455 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Panel Mount, 60Vdc, 30Vdc, 5A; Contact Configuration Schneider Electric/legacy Relay
10M6455
Ssr, Panel Mount, 60Vdc, 30Vdc, 5A; Contact Configuration Schneider Electric/legacy Relay 10M6455
SSR, PANEL MOUNT, 60VDC, 30VDC, 5A; Contact Configuration:SPST-N O; Load Current:5A; Operating Voltage Max:60VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:3VDC RoHS Compliant: Yes

SSR, PANEL MOUNT, 60VDC, 30VDC, 5A; Contact Configuration:SPST-NO; Load Current:5A; Operating Voltage Max:60VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:3VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;SSR;Power;SPST-NO;Cur-Rtg 5A;Ctrl-V 9-30DC;Vol-Rtg 3-60DC;Pnl-Mnt - 70184937 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Power;SPST-NO;Cur-Rtg 5A;Ctrl-V 9-30DC;Vol-Rtg 3-60DC;Pnl-Mnt
70184937
Relay;SSR;Power;SPST-NO;Cur-Rtg 5A;Ctrl-V 9-30DC;Vol-Rtg 3-60DC;Pnl-Mnt 70184937
70S2 Series SPST-NO Contact Panel Mounting solid State Relay Optically isolated Zero cross switching Internal snubber Small packages. Eight different packages are available. 4 A to 12 A current rating.

70S2 Series SPST-NO Contact Panel Mounting solid State Relay

  • Optically isolated
  • Zero cross switching
  • Internal snubber
    Small packages. Eight different packages are available. 4 A to 12 A current rating.
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 4008-70S2-02-A-05-S-ND 70S2-02-A-05-S 10M6455 70184937
Product Name Solid State Relays Solid State Relays - Industrial Mount Ssr, Panel Mount, 60Vdc, 30Vdc, 5A; Contact Configuration Schneider Electric/legacy Relay Relay;SSR;Power;SPST-NO;Cur-Rtg 5A;Ctrl-V 9-30DC;Vol-Rtg 3-60DC;Pnl-Mnt
Mounting Chassis Mount Panel; Panel Mount Panel
Switch Configuration FormA
Operating Temp -40 to 212 F (-40 to 100 C) -40 to 212 F (-40 to 100 C)
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 9 to 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1617577-2 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Timer Ssr O/p; Relay Mounting Finder - 26R3237 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Approvals RoHS
View Details
Solid State Interface Relays - 9054315 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type AC
View Details