120 VAC, 10 Amp, DC Control solid-state relay featuring 4,000 volts of optical isolation, zero-voltage turn-on, zero-current turn-off, and operation from -40°C to 100°C. It has a maximum off-state leakage of 7 mA, input signal pick-up of 3 VDC, and a thermal resistance from junction to case (θjc) of 1.3 °C/W. The relay is UL recognized and CSA certified. Package style is not specified, but it is part of the Power Series designed for panel mounting with screw terminals and compatible with optional safety covers and heatsinks.
120 VAC, 10 Amp, DC Control Solid State Relay (SSR)
120 VAC, 10 AMP, DC CONTROL SOLI
SSR, PANEL MOUNT, 140VAC, 32VDC, 10A; Contact Configuration:-; Load Current:10A; Operating Voltage Max:140VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:12VAC; Depth:57.15mm RoHS Compliant: Yes
Opto 22 provides a full range of Power Series solid-state relays with a wide variety of voltage (110-575 Volts) and current options (3-45 Amps). All Power Series relays feature 4,000 volts of optical isolation and have a high PRV rating. The DC Series is also available with LEDs that indicate when a control signal is applied. These LED input status indicators make it much easier for users to maintain and troubleshoot their control systems. An optional safety cover reduces the chance of accidental contact with relay terminals, while providing access holes for test instrumentation.
Key Features:
DC Series
120 VAC, 10 Amp, DC Control Solid
| Opto 22 | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 120D10 | 5528-120D10-ND | 96F1081 | 70133852 | 120D10 |
| Product Name | DC Control Solid State Relay | Solid State Relays | Ssr, Panel Mount, 140Vac, 32Vdc, 10A; Contact Configuration Opto 22 | Relay;SSR;Power;Cur-Rtg 10A;Vol-Rtg 120AC;Panel Mnt;UL, CSA, CE;AC Series | OPTO Solid State |
| Solid State Relay Type | Optically | ||||
| Application Type | General | Latching | |||
| Mounting | PCBoard | Chassis Mount | Panel; Panel Mount | PCBoard | |
| Turn-On Switching | Zero Switching | ||||
| Features | Built-in Heat Sink; Internal Snubber |