120 VAC, 3 Amp, DC control solid-state relay featuring 4,000 volts of optical isolation, zero-voltage turn-on, and zero-current turn-off. Operates from -40°C to 100°C with a maximum off-state leakage of 2.5 mA and thermal resistance from junction to base of 11 °C/W. UL recognized and CSA certified. Epoxy encapsulated with built-in snubber. Control signal input range is 3 VDC to 1 VDC drop-out, with peak repetitive voltage rating of 600 V. Terminal mounting style, not designed for direct PCB mounting.
120 VAC, 3 Amp, DC Control Solid State Relay (SSR)
120 VAC, 3 AMP, DC CONTROL SOLID
Opto 22 provides a full range of Power Series solid-state relays with a wide variety of voltage (110-575 Volts) and current options (3-45 Amps). All Power Series relays feature 4,000 volts of optical isolation and have a high PRV rating. The DC Series is also available with LEDs that indicate when a control signal is applied. These LED input status indicators make it much easier for users to maintain and troubleshoot their control systems. An optional safety cover reduces the chance of accidental contact with relay terminals, while providing access holes for test instrumentation.
Key Features:
DC Series
SSR, PANEL MOUNT, 140VAC, 32VDC, 3A; Contact Configuration:-; Load Current:3A; Operating Voltage Max:140VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:12VAC; Depth:57.15mm RoHS Compliant: Yes
120 VAC, 3 Amp, DC Control Solid
| Opto 22 | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 120D3 | 5528-120D3-ND | 70133854 | 96F1083 | 120D3 |
| Product Name | DC Control Solid State Relay | Solid State Relays | Relay;SSR;Power;Cur-Rtg 3A;Vol-Rtg 120AC;Panel Mnt;UL, CSA, CE;AC Series | Ssr, Panel Mount, 140Vac, 32Vdc, 3A; Contact Configuration Opto 22 | OPTO Solid State |
| Solid State Relay Type | Optically | ||||
| Application Type | General | Latching | |||
| Mounting | PCBoard | Chassis Mount | PCBoard | Panel; Panel Mount | |
| Turn-On Switching | Zero Switching | ||||
| Features | Built-in Heat Sink; Internal Snubber |