Weidmuller Solid State Relays 2618770000

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 281-2618770000-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
281-2618770000-ND
Solid State Relays 281-2618770000-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
2618770000
Relays - Solid State Relays 2618770000
SSR RELAY SPST-NO 2A 3-33V

SSR RELAY SPST-NO 2A 3-33V

Supplier's Site
Solid State Relay, Spst-No, 120V, 2A; Contact Configuration Weidmuller - 73AH2250 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst-No, 120V, 2A; Contact Configuration Weidmuller
73AH2250
Solid State Relay, Spst-No, 120V, 2A; Contact Configuration Weidmuller 73AH2250
SOLID STATE RELAY, SPST-NO, 120V, 2A; Contact Configuration:SPST-N O; Load Current:2A; Operating Voltage Max:33VDC; Relay Mounting:DIN Rail; Relay Terminals:Push In; Switching Mode:DC Switch; Operating Voltage Min:3VDC RoHS Compliant: Yes

SOLID STATE RELAY, SPST-NO, 120V, 2A; Contact Configuration:SPST-NO; Load Current:2A; Operating Voltage Max:33VDC; Relay Mounting:DIN Rail; Relay Terminals:Push In; Switching Mode:DC Switch; Operating Voltage Min:3VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 281-2618770000-ND 2618770000 73AH2250
Product Name Solid State Relays Relays - Solid State Relays Solid State Relay, Spst-No, 120V, 2A; Contact Configuration Weidmuller
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Operating Temp -4 to 140 F (-20 to 60 C)
Input Voltage (Control Signal) Type AC; DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.00 - MasterINTERFACE – MasterBASIC SSR Relay Interface Module - 390070129024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Series-1 Relay - A2450E - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
5 suppliers