Phoenix Contact 2940223
Manufacturer: Phoenix Contact
Win Source Part Number: 772545-2940223
Series: DEK-OE
Packaging: Bulk
Termination Style: Screw Terminal
Package: Module
Mounting: DIN Rail
Voltage - Input: 5VDC
Output Type: DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 100mA
Voltage - Load: 3 ~ 48 V
Family Name: 2940223
Categories: Relays
Introduction Date: February 02, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Solid State SPST-NO (1 Form A) Module
SSR RELAY SPST-NO 100MA 3-48V
SSR, TERMINAL BLOCK, 5VDC, 3-48VDC, 0.1A; Contact Configuration:-; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:3VDC; Control Voltage Min:-; RoHS Compliant: Yes
Solid State Relays - Industrial Mount DEK-OE-5DC/48DC/100
| RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 8018567 | 772545-2940223 | 277-4906-ND | 2940223 | 89W0407 | 2940223 |
| Product Name | Solid State Interface Relays | Solid State Relays - 2940223 | Solid State Relays | Relays - Solid State Relays | Ssr, Terminal Block, 5Vdc, 3-48Vdc, 0.1A; Contact Configuration Phoenix Contact | Solid State Relays - Industrial Mount |
| Approvals | RoHS | RoHS | RoHS | |||
| Input Voltage (Control Signal) Type | DC | DC | DC | |||
| Mounting | PCBoard; DIN Rail | DIN | DIN; DIN Rail | DIN; DIN Rail | ||
| Input Voltage (Control Signal) Range | 5 volts | 5 volts | ||||
| Switch Configuration | FormA |