Weidmuller Solid State Relays 2618390000

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Solid State Relay, part number 73AH2216, is designed for applications requiring a single-pole, normally open (SPST-NO) configuration. It operates at a rated control voltage of 120 VAC with a continuous current capacity of 1 A. The relay can switch voltages ranging from 24 to 240 VAC and features a zero-crossing switching mode, which helps reduce electrical noise and prolongs the lifespan of the relay. This relay has a compact design with a width of 6.4 mm, making it suitable for DIN rail mounting. It includes a push-in connection method for easy installation and supports a variety of wire sizes, accommodating both rigid and flexible copper conductors. The operating temperature range is from -20 °C to 60 °C, with a maximum storage temperature of 70 °C. The relay is equipped with protective circuits, including an RC element, and features a green LED status indicator. It has a mean time to failure (MTTF) of 651 years, indicating a high reliability for long-term use. The product complies with relevant standards, including DIN EN 50178, and has a UL 94 flammability rating of V-0. This relay is suitable for various industrial applications where reliable switching of AC loads is required.

Datasheet Summary
Powered by GS/AI

The Solid State Relay, part number 73AH2216, is designed for applications requiring a single-pole, normally open (SPST-NO) configuration. It operates at a rated control voltage of 120 VAC with a continuous current capacity of 1 A. The relay can switch voltages ranging from 24 to 240 VAC and features a zero-crossing switching mode, which helps reduce electrical noise and prolongs the lifespan of the relay. This relay has a compact design with a width of 6.4 mm, making it suitable for DIN rail mounting. It includes a push-in connection method for easy installation and supports a variety of wire sizes, accommodating both rigid and flexible copper conductors. The operating temperature range is from -20 °C to 60 °C, with a maximum storage temperature of 70 °C. The relay is equipped with protective circuits, including an RC element, and features a green LED status indicator. It has a mean time to failure (MTTF) of 651 years, indicating a high reliability for long-term use. The product complies with relevant standards, including DIN EN 50178, and has a UL 94 flammability rating of V-0. This relay is suitable for various industrial applications where reliable switching of AC loads is required.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 281-2618390000-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
281-2618390000-ND
Solid State Relays 281-2618390000-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Solid State Relay, Spst-No, 120Vac, 1A; Contact Configuration Weidmuller - 73AH2216 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst-No, 120Vac, 1A; Contact Configuration Weidmuller
73AH2216
Solid State Relay, Spst-No, 120Vac, 1A; Contact Configuration Weidmuller 73AH2216
SOLID STATE RELAY, SPST-NO, 120VAC, 1A; Contact Configuration:SPST-N O; Load Current:1A; Operating Voltage Max:240VAC; Relay Mounting:DIN Rail; Relay Terminals:Push In; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, SPST-NO, 120VAC, 1A; Contact Configuration:SPST-NO; Load Current:1A; Operating Voltage Max:240VAC; Relay Mounting:DIN Rail; Relay Terminals:Push In; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
2618390000
Relays - Solid State Relays 2618390000
SSR RELAY SPST-NO 1A 24-240V

SSR RELAY SPST-NO 1A 24-240V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 281-2618390000-ND 73AH2216 2618390000
Product Name Solid State Relays Solid State Relay, Spst-No, 120Vac, 1A; Contact Configuration Weidmuller Relays - Solid State Relays
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Operating Temp -4 to 140 F (-20 to 60 C)
Input Voltage (Control Signal) Type AC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVA3354NS - 1240835-PVA3354NS - Win Source Electronics
Specs
Mounting PCBoard
View Details
3 suppliers
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details