Phoenix Contact 2900382
Solid State SPST-NO (1 Form A) Module
SSR RELAY SPST-NO 1A 12-300V
Solid State Relays - Industrial Mount PLC-OPT- 12DC/ 300DC/1
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 2127302 | 277-16792-ND | 2900382 | 2900382 |
| Product Name | Solid State Interface Relays | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | DIN; DIN Rail | DIN | DIN; DIN Rail | |
| Approvals | RoHS | RoHS | ||
| Output Voltage Type | DC | DC | ||
| Load Voltage Range | 9.6 to 14.4 volts | |||
| Switch Configuration | FormA |