Opto 22 Solid State Relays 240D25-17

Description
240 VAC, 25 AMP, DC CONTROL SOLI
Request a Quote Datasheet
Description
240 VAC, 25 AMP, DC CONTROL SOLI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 5528-240D25-17-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
5528-240D25-17-ND
Solid State Relays 5528-240D25-17-ND
240 VAC, 25 AMP, DC CONTROL SOLI

240 VAC, 25 AMP, DC CONTROL SOLI

Buy Now Datasheet
Ssr, Panel Mount, 280Vac, 32Vdc, 25A; Contact Configuration Opto 22 - 18M9783 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Panel Mount, 280Vac, 32Vdc, 25A; Contact Configuration Opto 22
18M9783
Ssr, Panel Mount, 280Vac, 32Vdc, 25A; Contact Configuration Opto 22 18M9783
SSR, PANEL MOUNT, 280VAC, 32VDC, 25A; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:24VAC; Depth:57.15mm RoHS Compliant: Yes

SSR, PANEL MOUNT, 280VAC, 32VDC, 25A; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:24VAC; Depth:57.15mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ssr, 25A, 240Vac; Contact Configuration Opto 22 - 69C9757 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 25A, 240Vac; Contact Configuration Opto 22
69C9757
Ssr, 25A, 240Vac; Contact Configuration Opto 22 69C9757
SSR, 25A, 240VAC; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:24VAC; Control Voltage Min:3VDC; Control Voltage RoHS Compliant: Yes

SSR, 25A, 240VAC; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:24VAC; Control Voltage Min:3VDC; Control Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 5528-240D25-17-ND 18M9783 69C9757
Product Name Solid State Relays Ssr, Panel Mount, 280Vac, 32Vdc, 25A; Contact Configuration Opto 22 Ssr, 25A, 240Vac; Contact Configuration Opto 22
Mounting Chassis Mount Panel; Panel Mount Panel; Panel
Switch Configuration FormA
Operating Temp -40 to 212 F (-40 to 100 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A4825 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
6 suppliers
Solid State Relays - PVA2352NPBF - 1240823-PVA2352NPBF - Win Source Electronics
Specs
Mounting PCBoard
View Details
5 suppliers