Solid State SPST-NO (1 Form A) Module
SSR RELAY SPST-NO 50MA 4-18V
Solid State Relays - Industrial Mount DEK-OE-5DC/5DC/ 100KHZ-G
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 277-5069-ND | 2964542 | 2964542 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | DIN | DIN; DIN Rail | |
| Switch Configuration | FormA | ||
| Operating Temp | -4 to 140 F (-20 to 60 C) | -4 to 140 F (-20 to 60 C) | |
| Input Voltage (Control Signal) Type | DC |