Solid State SPST-NO (1 Form A) Module
Solid State Relays - Industrial Mount PLCOSC120UC/230AC/1
SSR RELAY SPST-NO 750MA 24-253V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 277-5077-ND | 2967879 | 2967879 |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Mounting | DIN | DIN; DIN Rail | |
| Switch Configuration | FormA | ||
| Operating Temp | -4 to 140 F (-20 to 60 C) | -13 to 140 F (-25 to 60 C) | |
| Input Voltage (Control Signal) Type | AC; DC |