Opto 22 AC Control Solid State Relay 120A10

Description
120 VAC, 10 Amp, AC Control Solid State Relay (SSR)
Request a Quote
Description
120 VAC, 10 Amp, AC Control Solid State Relay (SSR)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

120 VAC, 10 A AC control solid-state relay with zero-voltage turn-on, zero-current turn-off, and 4,000 V RMS optical isolation. Features a built-in snubber, operates at 25-65 Hz, and is rated for -40°C to 100°C ambient temperature. UL recognized and CE component certified. Package type is not specified beyond being part of the Power Series, which uses screw terminals with 10 in-lb (1.13 N-m) torque for control and 18 in-lb (2.03 N-m) for field connections.

Datasheet Summary
Powered by GS/AI

120 VAC, 10 A AC control solid-state relay with zero-voltage turn-on, zero-current turn-off, and 4,000 V RMS optical isolation. Features a built-in snubber, operates at 25-65 Hz, and is rated for -40°C to 100°C ambient temperature. UL recognized and CE component certified. Package type is not specified beyond being part of the Power Series, which uses screw terminals with 10 in-lb (1.13 N-m) torque for control and 18 in-lb (2.03 N-m) for field connections.

Suppliers

Company
Product
Description
Supplier Links
AC Control Solid State Relay - 120A10 - Opto 22
Temecula, CA, USA
AC Control Solid State Relay
120A10
AC Control Solid State Relay 120A10
120 VAC, 10 Amp, AC Control Solid State Relay (SSR)

120 VAC, 10 Amp, AC Control Solid State Relay (SSR)

Supplier's Site Datasheet
Solid State Relays - 5528-120A10-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
5528-120A10-ND
Solid State Relays 5528-120A10-ND
120 VAC, 10 AMP, AC CONTROL SOLI

120 VAC, 10 AMP, AC CONTROL SOLI

Buy Now Datasheet
Relay;SSR;Power;Cur-Rtg 10A;Vol-Rtg 120AC;Panel Mnt;Screw;UL, CSA, CE;AC Series - 70133850 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Power;Cur-Rtg 10A;Vol-Rtg 120AC;Panel Mnt;Screw;UL, CSA, CE;AC Series
70133850
Relay;SSR;Power;Cur-Rtg 10A;Vol-Rtg 120AC;Panel Mnt;Screw;UL, CSA, CE;AC Series 70133850
A plastic safety cover is optionally available for SSRs. The safety cover reduces the chance of accidental contact with relay terminals, while providing access holes for test instrumentation. Zero Voltage Turn-On Hermetically sealed Turn-on time of 1⁄2 cycle maximum Turn-Off Time of 1⁄2 Cycle Maximum Operating Frequency 25 Hz to 65 Hz Coupling Capacitance Input to Output 8 pF Maximum

A plastic safety cover is optionally available for SSRs. The safety cover reduces the chance of accidental contact with relay terminals, while providing access holes for test instrumentation.

  • Zero Voltage Turn-On
  • Hermetically sealed
  • Turn-on time of 1⁄2 cycle maximum
  • Turn-Off Time of 1⁄2 Cycle Maximum
  • Operating Frequency 25 Hz to 65 Hz
  • Coupling Capacitance Input to Output 8 pF Maximum
Supplier's Site
OPTO Solid State - 120A10 - Galco Industrial Electronics
Madison Heights, MI, United States
OPTO Solid State
120A10
OPTO Solid State 120A10
120 VAC, 10 Amp, AC Control Solid

120 VAC, 10 Amp, AC Control Solid

Supplier's Site
Ssr, Panel Mount, 140Vac, 280Vac, 10A; Contact Configuration Opto 22 - 18M9769 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Panel Mount, 140Vac, 280Vac, 10A; Contact Configuration Opto 22
18M9769
Ssr, Panel Mount, 140Vac, 280Vac, 10A; Contact Configuration Opto 22 18M9769
SSR, PANEL MOUNT, 140VAC, 280VAC, 10A; Contact Configuration:-; Load Current:10A; Operating Voltage Max:140VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:12VAC RoHS Compliant: Yes

SSR, PANEL MOUNT, 140VAC, 280VAC, 10A; Contact Configuration:-; Load Current:10A; Operating Voltage Max:140VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:12VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Opto 22 DigiKey Allied Electronics, Inc. Galco Industrial Electronics Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 120A10 5528-120A10-ND 70133850 120A10 18M9769
Product Name AC Control Solid State Relay Solid State Relays Relay;SSR;Power;Cur-Rtg 10A;Vol-Rtg 120AC;Panel Mnt;Screw;UL, CSA, CE;AC Series OPTO Solid State Ssr, Panel Mount, 140Vac, 280Vac, 10A; Contact Configuration Opto 22
Solid State Relay Type Optically
Application Type General Latching
Mounting PCBoard Chassis Mount PCBoard Panel; Panel Mount
Turn-On Switching Zero Switching
Features Built-in Heat Sink; Internal Snubber
Unlock Full Specs
to access all available technical data

Similar Products