Solid State SPST-NO (1 Form A) Module
SSR RELAY SPST-NO 1A 24-240V
SSR RELAY SPST-NO 1A 24-240V
SOLID STATE RELAY, SPST-NO, 48V, 1A; Contact Configuration:SPST-N
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 281-2618460000-ND | 2618460000 | 73AH2222 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relay, Spst-No, 48V, 1A; Contact Configuration Weidmuller |
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail |
| Switch Configuration | FormA | ||
| Operating Temp | -4 to 140 F (-20 to 60 C) | ||
| Input Voltage (Control Signal) Type | AC; DC |