Solid State SPST-NO (1 Form A) Module
Phoenix Contact 2900352
Solid State Relays - Industrial Mount PLC-OPT- 24DC/ 48DC/100
SSR RELAY SPST-NO 100MA 3-48V
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 277-2356-ND | 7114715 | 2900352 | 2900352 |
| Product Name | Solid State Relays | Solid State Interface Relays | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Mounting | DIN | DIN; Din rail | DIN; DIN Rail | |
| Switch Configuration | FormA | |||
| Operating Temp | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | ||
| Input Voltage (Control Signal) Type | DC | DC |