Solid State SPST-NO (1 Form A) Module
SSR RELAY SPST-NO 0.5A 5-48V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | 1188830000-ND | 1188830000 |
| Product Name | Solid State Relays | Relays - Solid State Relays |
| Mounting | DIN | DIN; DIN Rail |
| Switch Configuration | FormA | |
| Operating Temp | -4 to 140 F (-20 to 60 C) |