Solid State SPST-NO (1 Form A) Module
Solid State Relays - Industrial Mount EMG 10-OE- 5DC/ 48DC/100
SSR RELAY SPST-NO 100MA 4-48V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 277-5287-ND | 2948885 | 2948885 |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Mounting | DIN | DIN; DIN Rail | |
| Switch Configuration | FormA | ||
| Approvals | RoHS | RoHS | |
| Operating Temp | -4 to 140 F (-20 to 60 C) | -4 to 140 F (-20 to 60 C) |