240 VAC, 25 Amp, DC-controlled solid-state relay with 4,000 volts of optical isolation, zero-voltage turn-on, and zero-current turn-off. Operates from -40°C to 100°C, with a turn-on and turn-off time of 0.5 cycle maximum. UL recognized and CSA certified. Features a 1.2 °C/W thermal resistance from junction to case and dissipates 1.3 watts per amp at rated current. Internal junction temperature maximum is 110°C.
240 VAC, 25 Amp, DC Control Solid State Relay (SSR)
240 VAC, 25 AMP, DC CONTROL SOLI
240 VAC, 25 Amp, DC Control Solid
Opto 22 provides a full range of Power Series solid-state relays with a wide variety of voltage (110-575 Volts) and current options (3-45 Amps). All Power Series relays feature 4,000 volts of optical isolation and have a high PRV rating. The DC Series is also available with LEDs that indicate when a control signal is applied. These LED input status indicators make it much easier for users to maintain and troubleshoot their control systems. An optional safety cover reduces the chance of accidental contact with relay terminals, while providing access holes for test instrumentation.
Key Features:
DC Series
SSR, PANEL MOUNT, 280VAC, 32VDC, 25A; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:24VAC; Depth:57.15mm RoHS Compliant: Yes
| Opto 22 | DigiKey | Galco Industrial Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 240D25 | 5528-240D25-ND | 240D25 | 70133861 | 18M9782 |
| Product Name | DC Control Solid State Relay | Solid State Relays | OPTO Solid State | Relay;SSR;Power;Cur-Rtg 25A;Vol-Rtg 240AC;Panel Mnt;Quick Connect;UL, CSA, CE | Ssr, Panel Mount, 280Vac, 32Vdc, 25A; Contact Configuration Opto 22 |
| Solid State Relay Type | Optically | ||||
| Application Type | General | Latching | |||
| Mounting | PCBoard | Chassis Mount | PCBoard | Panel; Panel Mount | |
| Turn-On Switching | Zero Switching | ||||
| Features | Built-in Heat Sink; Internal Snubber |