Opto 22 DC Control Solid State Relay 240D10

Description
240 VAC, 10 Amp, DC Control Solid State Relay (SSR)
Request a Quote
Description
240 VAC, 10 Amp, DC Control Solid State Relay (SSR)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

240 VAC, 10 Amp, DC control solid-state relay with 4,000 volts of optical isolation, zero-voltage turn-on, and zero-current turn-off. Features a maximum off-state leakage of 14 mA, an operating temperature range of -40°C to 100°C, and is UL recognized and CSA certified. Uses a snap-in terminal design for PCB mounting.

Datasheet Summary
Powered by GS/AI

240 VAC, 10 Amp, DC control solid-state relay with 4,000 volts of optical isolation, zero-voltage turn-on, and zero-current turn-off. Features a maximum off-state leakage of 14 mA, an operating temperature range of -40°C to 100°C, and is UL recognized and CSA certified. Uses a snap-in terminal design for PCB mounting.

Suppliers

Company
Product
Description
Supplier Links
DC Control Solid State Relay - 240D10 - Opto 22
Temecula, CA, USA
DC Control Solid State Relay
240D10
DC Control Solid State Relay 240D10
240 VAC, 10 Amp, DC Control Solid State Relay (SSR)

240 VAC, 10 Amp, DC Control Solid State Relay (SSR)

Supplier's Site Datasheet
Solid State Relays - 5528-240D10-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
5528-240D10-ND
Solid State Relays 5528-240D10-ND
240 VAC, 10 AMP, DC CONTROL SOLI

240 VAC, 10 AMP, DC CONTROL SOLI

Buy Now Datasheet
Relay;SSR;Power;Cur-Rtg 10A;Vol-Rtg 240AC;Panel Mnt;UL, CSA, CE;AC Series - 70133859 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Power;Cur-Rtg 10A;Vol-Rtg 240AC;Panel Mnt;UL, CSA, CE;AC Series
70133859
Relay;SSR;Power;Cur-Rtg 10A;Vol-Rtg 240AC;Panel Mnt;UL, CSA, CE;AC Series 70133859
Opto 22 provides a full range of Power Series solid-state relays with a wide variety of voltage (110-575 Volts) and current options (3-45 Amps). All Power Series relays feature 4,000 volts of optical isolation and have a high PRV rating. The DC Series is also available with LEDs that indicate when a control signal is applied. These LED input status indicators make it much easier for users to maintain and troubleshoot their control systems. An optional safety cover reduces the chance of accidental contact with relay terminals, while providing access holes for test instrumentation. Key Features: DC Series LED Input Status Indicators RoHS Compliant AC Series Feature Built-In Snubber Zero Voltage Turn On Transient-Proof Models Offer Self-Protection For Noisy Electrical Environments

Opto 22 provides a full range of Power Series solid-state relays with a wide variety of voltage (110-575 Volts) and current options (3-45 Amps). All Power Series relays feature 4,000 volts of optical isolation and have a high PRV rating. The DC Series is also available with LEDs that indicate when a control signal is applied. These LED input status indicators make it much easier for users to maintain and troubleshoot their control systems. An optional safety cover reduces the chance of accidental contact with relay terminals, while providing access holes for test instrumentation.
Key Features:
DC Series

  • LED Input Status Indicators
  • RoHS Compliant
    AC Series
  • Feature Built-In Snubber
  • Zero Voltage Turn On
  • Transient-Proof Models Offer Self-Protection For Noisy Electrical Environments
Supplier's Site
OPTO Solid State - 240D10 - Galco Industrial Electronics
Madison Heights, MI, United States
OPTO Solid State
240D10
OPTO Solid State 240D10
240 VAC, 10 Amp, DC Control Solid

240 VAC, 10 Amp, DC Control Solid

Supplier's Site
Ssr, Panel Mount, 280Vac, 32Vdc, 10A; Contact Configuration Opto 22 - 96F1061 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Panel Mount, 280Vac, 32Vdc, 10A; Contact Configuration Opto 22
96F1061
Ssr, Panel Mount, 280Vac, 32Vdc, 10A; Contact Configuration Opto 22 96F1061
SSR, PANEL MOUNT, 280VAC, 32VDC, 10A; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:24VAC; Depth:57.15mm RoHS Compliant: Yes

SSR, PANEL MOUNT, 280VAC, 32VDC, 10A; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:24VAC; Depth:57.15mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Opto 22 DigiKey Allied Electronics, Inc. Galco Industrial Electronics Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 240D10 5528-240D10-ND 70133859 240D10 96F1061
Product Name DC Control Solid State Relay Solid State Relays Relay;SSR;Power;Cur-Rtg 10A;Vol-Rtg 240AC;Panel Mnt;UL, CSA, CE;AC Series OPTO Solid State Ssr, Panel Mount, 280Vac, 32Vdc, 10A; Contact Configuration Opto 22
Solid State Relay Type Optically
Application Type General Latching
Mounting PCBoard Chassis Mount PCBoard Panel; Panel Mount
Turn-On Switching Zero Switching
Features Built-in Heat Sink; Internal Snubber
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-744-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Series-1 Relay - A4850 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
7 suppliers
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details