Solid State SPST-NO (1 Form A) 4-SIP
SSR RELAY SPST-NO 100MA 3-48V
Solid State Relays - PCB Mount OPT-24DC/48DC/100
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 277-2889-ND | 2966618 | 2966618 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | Socketable | Socket or Plug-in Style; Socketable | |
| Switch Configuration | FormA | ||
| Operating Temp | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | |
| Input Voltage (Control Signal) Type | DC |