Manufacturer: STMicroelectronics
Win Source Part Number: 1114525-TS912IN
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.3 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 10mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DIP
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 400μA
Channel Output Current: 75mA
Gain Bandwidth Product (GBP): 1.4MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
CMOS Amplifier 2 Circuit Rail-to-Rail 8-Mini DIP
Dual Op Amp, CMOS, 800kHz BW, DIP, Through Hole Product overview: TS912IN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Through-Hole, 800kHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Through-Hole, 800kHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS912IN can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8MINI DIP
IC, OP-AMP, 1.4MHZ, 1.3V/ S, DIP-8; OP AMP TYPE:LOW POWER; NO. OF AMPLIFIERS:2; BANDWIDTH:1.4MHZ; SLEW RATE:1.3V/ S; SUPPLY VOLTAGE RANGE:2.7V TO 16V;. FREE 2 YEAR RADWELL WARRANTY
CMOS Amplifier 2 Circuit Rail-to-Rail 8-Mini DIP
IC CMOS 2 CIRCUIT 8MINI DIP
OP AMP, 1.4MHZ, 1.3V/uS, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.4MHz; Slew Rate:1.3V/µs; Supply Voltage Range:2.7V to 16V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1114525-TS912IN | 497-7683-5-ND | 687-TS912IN | TS912IN | 16470434 | TS912IN | TS912IN | 89K1115 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS912IN | Instrumentation, Op Amps, Buffer Amps | Dual Through-Hole 800kHz DIP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, 1.4Mhz, 1.3V/us, Dip-8; No. Of Amplifiers Stmicroelectronics |
| Supply Voltage (VS) | 2.7 to 16 volts | 8 volts | 2.7 volts | 2.7 to 16 volts | ||||
| Source Current (IS) | 0.4000 milliamps | 0.4000 milliamps | 0.4000 milliamps | 0.4000 milliamps | ||||
| VOS | 10 millivolts | 10 millivolts | ||||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | ||||||
| GBW | 1.4 MHz | 1.4 MHz |