STMicroelectronics, Inc. 1MHz 1.5V 16V Operational Amplifier IC TS27M4IDT

Description
4-Ch CMOS Op Amp, 1MHz GBW, 1.5V-16V, 150uA, SO Product overview: TS27M4IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 1.5V, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 1.5V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS27M4IDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch CMOS Op Amp, 1MHz GBW, 1.5V-16V, 150uA, SO Product overview: TS27M4IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 1.5V, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 1.5V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS27M4IDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1MHz 1.5V 16V Operational Amplifier IC - 687-TS27M4IDT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHz 1.5V 16V Operational Amplifier IC
687-TS27M4IDT
1MHz 1.5V 16V Operational Amplifier IC 687-TS27M4IDT
4-Ch CMOS Op Amp, 1MHz GBW, 1.5V-16V, 150uA, SO Product overview: TS27M4IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 1.5V, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 1.5V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS27M4IDT can be used for catalog matching and distributor lookup.

4-Ch CMOS Op Amp, 1MHz GBW, 1.5V-16V, 150uA, SO Product overview: TS27M4IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 1.5V, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 1.5V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS27M4IDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27M4IDT - 102007-TS27M4IDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27M4IDT
102007-TS27M4IDT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27M4IDT 102007-TS27M4IDT
Manufacturer: STMicroelectronics Win Source Part Number: 102007-TS27M4IDT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.6 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 1.1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Operating Supply Current: 150μA Channel Output Current: 45mA Gain Bandwidth Product (GBP): 1MHz Alternative Parts (Cross-Reference): TLC27L4CDR; BA4584RF-E2; TS27M4AMD; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 102007-TS27M4IDT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 150μA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): TLC27L4CDR; BA4584RF-E2; TS27M4AMD;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-2262-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-2262-2-ND
Instrumentation, Op Amps, Buffer Amps 497-2262-2-ND
CMOS Amplifier 4 Circuit 14-SO

CMOS Amplifier 4 Circuit 14-SO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-2262-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-2262-1-ND
Instrumentation, Op Amps, Buffer Amps 497-2262-1-ND
CMOS Amplifier 4 Circuit 14-SO

CMOS Amplifier 4 Circuit 14-SO

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27M4IDT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TS27M4IDT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS27M4IDT
IC CMOS 4 CIRCUIT 14SO

IC CMOS 4 CIRCUIT 14SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TS27M4IDT
Operational Amplifiers - Op Amps TS27M4IDT
Operational Amplifiers - Op Amps Quad Prec Low-Power

Operational Amplifiers - Op Amps Quad Prec Low-Power

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TS27M4IDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TS27M4IDT
Instrumentation, OP Amps, Buffer Amps TS27M4IDT
CMOS Amplifier 4 Circuit 14-SO

CMOS Amplifier 4 Circuit 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TS27M4IDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS27M4IDT
Integrated Circuits (ICs) - Linear - Amplifiers TS27M4IDT
IC CMOS 4 CIRCUIT 14SO

IC CMOS 4 CIRCUIT 14SO

Supplier's Site
Interface/Communication IC - 110295828 - Radwell International
Willingboro, NJ, United States
Interface/Communication IC
110295828
Interface/Communication IC 110295828
IC, OPERATIONAL AMPLIFIER, SERIES TS27M4, QUAD PREC LOW-POWER, CMOS, 4 CHANNEL, 16V, 1 MHZ, 45 MA, 600 MV/US, 10 MV, 300 PA, 800 UA, 65 DB, 38 NV/SQRT HZ, SMD/SMT, SO-14, 1.65X8.75X4MM. FREE 2 YEAR RADWELL WARRANTY

IC, OPERATIONAL AMPLIFIER, SERIES TS27M4, QUAD PREC LOW-POWER, CMOS, 4 CHANNEL, 16V, 1 MHZ, 45 MA, 600 MV/US, 10 MV, 300 PA, 800 UA, 65 DB, 38 NV/SQRT HZ, SMD/SMT, SO-14, 1.65X8.75X4MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TS27M4IDT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TS27M4IDT
Instrumentation, OP Amps, Buffer Amps TS27M4IDT
IC CMOS 4 CIRCUIT 14SO

IC CMOS 4 CIRCUIT 14SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TS27M4IDT 102007-TS27M4IDT 497-2262-2-ND TS27M4IDT TS27M4IDT TS27M4IDT TS27M4IDT 110295828 TS27M4IDT
Product Name 1MHz 1.5V 16V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27M4IDT Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Interface/Communication IC Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 8 volts 3 to 16 volts 3 volts 3 volts
Slew Rate 0.6000 V/µs 0.6000 V/µs 0.6000 V/µs 0.6000 V/µs 6.00E-7 V/µs 0.6000 V/µs
Bandwidth 1 MHz 1 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data