CMOS Amplifier 4 Circuit 14-SO
CMOS Amplifier 4 Circuit 14-SO
CMOS Amplifier 4 Circuit 14-SO
4-Ch Op Amp, 3.5MHz BW, 1.5V-16V Supply, SOIC, CMOS Product overview: TS274CDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5MHz, 1.5V, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.5MHz, 1.5V, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS274CDT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 035016-TS274CDT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SO
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 1mA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 3.5MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
TS274 - Amplifiers and Comparators-AMPLI
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CMOS 4 CIRCUIT 14SO
IC CMOS 4 CIRCUIT 14SO
OPERATIONAL AMPLIFIER, NO. OF AMPLIFIERS: 4 AMPLIFIER, BANDWIDTH: 3.5MHZ, SLEW RATE: 5.5V/S, SUPPLY VOLTAGE RANGE:3V TO 16V, AMPLIFIER CASE STYLE:SOIC, NO. OF PINS: 14 PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CMOS Amplifier 4 Circuit 14-SO
Operational Amplifiers - Op Amps Quad Hi-Performance
OPAMP, 3.5MHZ, 0 TO 70DEG C; No. of Amplifiers:4 Amplifier; Bandwidth:3.5MHz; Slew Rate:5.5V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
IC CMOS 4 CIRCUIT 14SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | ODG (Origin Data Global) | Radwell International | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 497-TS274CDTDKR-ND | 687-TS274CDT | 035016-TS274CDT | TS274CDT | TS274CDT | TS274CDT | TS274CDT | 38973222 | TS274CDT | TS274CDT | 33R1421 | TS274CDT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 3.5MHz 1.5V 16V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS274CDT | OP Amp Quad GP ?8V/16V 14-Pin SOIC T/R | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Opamp, 3.5Mhz, 0 To 70Deg C; No. Of Amplifiers Stmicroelectronics | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps | ||||||||
| Slew Rate | 5.5 V/µs | 5.5 V/µs | 5.5 V/µs | 5.5 V/µs | 5.5 V/µs | 5.50E-6 V/µs | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | 14-SO | SOIC; SOIC14 | SOIC | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | 14-SOIC (0.154, 3.90mm Width) | ||||
| Standards | RoHS | RoHS | RoHS |