Low-Voltage, Rail-to-Rail Output CMOS Operational Amplifiers 8-SOIC -40 to 125
Operational Amplifier, 2 Func, 1250uV Offset-Max, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 900207-TLV342AID
Operating Temperature Range: -40°C ~ 125°C
Features: CMOS Amplifier Circuit Rail-to-Rail 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TLV342
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TLV342AIDE4, TLV342AIDE4-ND, TLV342AIDG4, TLV342AIDG4-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Dual 2.2MHz CMOS Op Amp, Rail-to-Rail, 300uV Vos, 5.5V Product overview: TLV342AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.2MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.2MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV342AID can be used for catalog matching and distributor lookup.
Precision Amplifiers Low Voltage R To R Output CMOS
IC CMOS 2 CIRCUIT 8SOIC
PRICE/EA (MIN PURCH= 600) - IC, OP-AMP, 2.2MHZ, 0.9V/ S, SOIC-8; OP AMP TYPE:LOW VOLTAGE; NO. OF AMPLIFIERS:2; BANDWIDTH:2.2MHZ; SLEW RATE:0.9V/ S; SU. FREE 2 YEAR RADWELL WARRANTY
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Radwell International | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV342AID | TLV342AID | 900207-TLV342AID | TLV342AID-ND | 687-TLV342AID | TLV342AID | TLV342AID | 16968671 | TLV342AID | TLV342AID |
| Product Name | TLV342A Low-Voltage, Rail-to-Rail Output CMOS Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV342AID | Instrumentation, Op Amps, Buffer Amps | Dual 2.2MHz 5.5V Operational Amplifier IC | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.5 to 5.5 volts | 1.5 to 5.5 volts | ||||||||
| VOS | 1.25 millivolts | 0.3000 millivolts | ||||||||
| Quiescent Current (IQ) | 150 microamps | |||||||||
| CMRR | 50 dB |